Bourns, Inc. Resistor 4605X-101-273LF

Description
RES ARRAY 4 RES 27K OHM 5SIP Product overview: 4605X-101-273LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4605X-101-273LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 4 RES 27K OHM 5SIP Product overview: 4605X-101-273LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4605X-101-273LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 4 RES 27K OHM 5SIP Product overview: 4605X-101-273LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4605X-101-273LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 27K OHM 5SIP Product overview: 4605X-101-273LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4605X-101-273LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1174621-4605X-101-273LF
Resistors - Resistor Networks, Arrays 1174621-4605X-101-273LF
Win Source Part Number: 1174621-4605X-101-27 3LF Category: Resistors>Resistor Networks, Arrays Series: 4600X Package: Bulk Height - Seated (Max): 0.200" (5.08mm) Standard Package: 1,000 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 27k Circuit Type: Bussed Number of Resistors: 4 Number of Pins: 5 Power Per Element: 200mW Mounting Type: Through Hole Package / Case: 5-SIP Supplier Device Package: 5-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.498" L x 0.098" W (12.65mm x 2.49mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Base Product Number: 4605X

Win Source Part Number: 1174621-4605X-101-273LF
Category: Resistors>Resistor Networks, Arrays
Series: 4600X
Package: Bulk
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 1,000
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 27k
Circuit Type: Bussed
Number of Resistors: 4
Number of Pins: 5
Power Per Element: 200mW
Mounting Type: Through Hole
Package / Case: 5-SIP
Supplier Device Package: 5-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.498" L x 0.098" W (12.65mm x 2.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Base Product Number: 4605X

Buy Now Datasheet
Resistor Networks, Arrays - 4605X-101-273LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4605X-101-273LF-ND
Resistor Networks, Arrays 4605X-101-273LF-ND
27k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

27k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

Buy Now Datasheet
Resistor Networks, Arrays - 4605X-101-273LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4605X-101-273LF
Resistor Networks, Arrays 4605X-101-273LF
RES ARRAY 4 RES 27K OHM 5SIP

RES ARRAY 4 RES 27K OHM 5SIP

Supplier's Site Datasheet
Resistor Network,thick Film,27Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5010-Case Rohs Compliant Bourns - 32K9508 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,27Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5010-Case Rohs Compliant Bourns
32K9508
Resistor Network,thick Film,27Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5010-Case Rohs Compliant Bourns 32K9508
Resistor Network,Thick Film,27KOhms,100WV,2 +/-% Tol,-100,100ppm-TC,5 010-Case RoHS Compliant: Yes

Resistor Network,Thick Film,27KOhms,100WV,2+/-% Tol,-100,100ppm-TC,5010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks Resistors
Product Number 50-4605X-101-273LF 1174621-4605X-101-273LF 4605X-101-273LF-ND 4605X-101-273LF 32K9508
Product Name Resistor Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Resistor Networks, Arrays Resistor Network,thick Film,27Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5010-Case Rohs Compliant Bourns
Mounting / Packaging 5-SIP ThroughHole ThroughHole; 5-SIP
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details