RES N/W, BUSSED, 22K, 2%, 100V, SIP; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:4Resistors
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 39K2608 |
| Product Name | Res N/w, Bussed, 22K, 2%, 100V, Sip; Resistance Bourns |
| Configuration | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | SIP |
| Resistance Range | 22000 ohms |
| Tolerance | 2 +/- % |