RES ARRAY 4 RES 220 OHM 5SIP Product overview: 4605X-101-221LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4605X-101-221LF can be used for catalog matching and distributor lookup.
4-bussed thick film resistor,220R 0.2W
Win Source Part Number: 1155753-4605X-101-22
Category: Resistors>Resistor Networks, Arrays
Series: 4600X
Package: Bulk
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 200
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 220
Circuit Type: Bussed
Number of Resistors: 4
Number of Pins: 5
Power Per Element: 200mW
Mounting Type: Through Hole
Package / Case: 5-SIP
Supplier Device Package: 5-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.498" L x 0.098" W (12.65mm x 2.49mm)
Alternative Parts (Cross-Reference): 4605X-101-221LF.; 4605X101-221LF;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Bourns Inc.
Other Names: 4605X101221LF
Base Product Number: 4605X
220 Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP
RES N/W, BUSSED, 220R, 2%, 100V, SIP; Resistance:220ohm; Network Circuit Type:Bussed; No. of Resistors:4Resistors
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-4605X-101-221LF | 1616867 | 1155753-4605X-101-221LF | 4605X-101-221LF-ND | 06X9247 |
| Product Name | 220 OHM Resistor | Resistor Arrays | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | Res N/w, Bussed, 220R, 2%, 100V, Sip; Resistance Bourns |
| Technology / Construction | Thick Film | Thick Film (Chip); Thick Film | |||
| Mounting / Packaging | 5-SIP | ThroughHole; Sip | ThroughHole | ThroughHole; 5-SIP | SIP |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms | 220 ohms | |
| Power Rating | 0.6300 watts | 0.2000 watts | |||
| Operating DC Voltage | 100 volts | 100 volts |