Bourns, Inc. Resistor Networks, Arrays 4605X-101-201LF

Description
200 Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP
Request a Quote Datasheet
Description
200 Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4605X-101-201LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4605X-101-201LF-ND
Resistor Networks, Arrays 4605X-101-201LF-ND
200 Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

200 Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

Buy Now Datasheet
Resistor Network,thick Film,200Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5010-Case Rohs Compliant Bourns - 32K9497 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,200Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5010-Case Rohs Compliant Bourns
32K9497
Resistor Network,thick Film,200Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5010-Case Rohs Compliant Bourns 32K9497
Resistor Network,Thick Film,200Ohms,100WV,2 +/-% Tol,-100,100ppm-TC,5 010-Case RoHS Compliant: Yes

Resistor Network,Thick Film,200Ohms,100WV,2+/-% Tol,-100,100ppm-TC,5010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4605X-101-201LF-ND 32K9497
Product Name Resistor Networks, Arrays Resistor Network,thick Film,200Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,5010-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 5-SIP
Resistance Range 200 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details