Bourns, Inc. Resistor Networks, Arrays - 4605X-101-104LF 4605X-101-104LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 856100-4605X-101-104 LF Series: 4600X Operating Temperature Range: -55°C ~ 125°C Features: 100k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP Package: 5-SIP Package: Bulk Mounting: Through Hole Family Name: 4605X Categories: Resistors Case / Package: 5-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0050
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 856100-4605X-101-104 LF Series: 4600X Operating Temperature Range: -55°C ~ 125°C Features: 100k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP Package: 5-SIP Package: Bulk Mounting: Through Hole Family Name: 4605X Categories: Resistors Case / Package: 5-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4605X-101-104LF
856100-4605X-101-104LF
Resistor Networks, Arrays - 4605X-101-104LF 856100-4605X-101-104LF
Manufacturer: Bourns Inc. Win Source Part Number: 856100-4605X-101-104 LF Series: 4600X Operating Temperature Range: -55°C ~ 125°C Features: 100k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP Package: 5-SIP Package: Bulk Mounting: Through Hole Family Name: 4605X Categories: Resistors Case / Package: 5-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0050

Manufacturer: Bourns Inc.
Win Source Part Number: 856100-4605X-101-104LF
Series: 4600X
Operating Temperature Range: -55°C ~ 125°C
Features: 100k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP
Package: 5-SIP
Package: Bulk
Mounting: Through Hole
Family Name: 4605X
Categories: Resistors
Case / Package: 5-SIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050

Buy Now Datasheet
RES ARRAY 4 RES 100K OHM 5SIP Product overview: 4605X-101-104LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4605X-101-104LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 100K OHM 5SIP Product overview: 4605X-101-104LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4605X-101-104LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4605X-101-104LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4605X-101-104LF-ND
Resistor Networks, Arrays 4605X-101-104LF-ND
100k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

100k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

Buy Now Datasheet
Resistor Network, 100K; Resistance Bourns - 39K2606 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 100K; Resistance Bourns
39K2606
Resistor Network, 100K; Resistance Bourns 39K2606
RESISTOR NETWORK, 100K; Resistance:100kohm; Product Range:4600X Series; No. of Elements:4Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:5Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

RESISTOR NETWORK, 100K; Resistance:100kohm; Product Range:4600X Series; No. of Elements:4Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:5Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Bussed Resistor Network 4, 100Kohm, 2%, Sip; Resistance Bourns - 32K9483 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 4, 100Kohm, 2%, Sip; Resistance Bourns
32K9483
Resistor, Bussed Resistor Network 4, 100Kohm, 2%, Sip; Resistance Bourns 32K9483
RESISTOR, BUSSED RESISTOR NETWORK 4, 100KOHM, 2%, SIP; Resistance:100kohm; Network Circuit Type:Bussed; No. of Elements:4Elements; Resistor Case / Package:SIP; No. of Pins:5Pins; Resistance Tolerance:± 2%; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 4, 100KOHM, 2%, SIP; Resistance:100kohm; Network Circuit Type:Bussed; No. of Elements:4Elements; Resistor Case / Package:SIP; No. of Pins:5Pins; Resistance Tolerance:± 2%; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 856100-4605X-101-104LF 50-4605X-101-104LF 4605X-101-104LF-ND 39K2606 32K9483
Product Name Resistor Networks, Arrays - 4605X-101-104LF Resistor Resistor Networks, Arrays Resistor Network, 100K; Resistance Bourns Resistor, Bussed Resistor Network 4, 100Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging ThroughHole 5-SIP ThroughHole; 5-SIP SIP SIP
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology / Construction Thick Film
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details