Bourns, Inc. Resistor Networks, Arrays 4605M-101-121LF

Description
120 Ohm ±2% 250mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP
Request a Quote Datasheet
Description
120 Ohm ±2% 250mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4605M-101-121LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4605M-101-121LF-ND
Resistor Networks, Arrays 4605M-101-121LF-ND
120 Ohm ±2% 250mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

120 Ohm ±2% 250mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

Buy Now Datasheet
Thk Flm Resistor Netwk4 Element120 Ohm0.02Sip; Resistance Bourns - 87R0439 - Newark, An Avnet Company
Chicago, IL, United States
Thk Flm Resistor Netwk4 Element120 Ohm0.02Sip; Resistance Bourns
87R0439
Thk Flm Resistor Netwk4 Element120 Ohm0.02Sip; Resistance Bourns 87R0439
THK FLM RESISTOR NETWK4 ELEMENT120 OHM0.02SIP; Resistance:120ohm; Network Circuit Type:Bussed; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW RoHS Compliant: Yes

THK FLM RESISTOR NETWK4 ELEMENT120 OHM0.02SIP; Resistance:120ohm; Network Circuit Type:Bussed; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4605M-101-121LF-ND 87R0439
Product Name Resistor Networks, Arrays Thk Flm Resistor Netwk4 Element120 Ohm0.02Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 5-SIP SIP
Resistance Range 120 ohms 120 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers