Bourns, Inc. Resistor Networks, Arrays 4605M-101-103LF

Description
10k Ohm ±2% 250mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP
Request a Quote Datasheet
Description
10k Ohm ±2% 250mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4605M-101-103LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4605M-101-103LF-ND
Resistor Networks, Arrays 4605M-101-103LF-ND
10k Ohm ±2% 250mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

10k Ohm ±2% 250mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network, 4, 10Kohm, 2%, Sip; Resistance Bourns - 62J2799 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 4, 10Kohm, 2%, Sip; Resistance Bourns
62J2799
Resistor, Bussed Resistor Network, 4, 10Kohm, 2%, Sip; Resistance Bourns 62J2799
RESISTOR, BUSSED RESISTOR NETWORK, 4, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 4, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4605M-101-103LF-ND 62J2799
Product Name Resistor Networks, Arrays Resistor, Bussed Resistor Network, 4, 10Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 5-SIP SIP
Resistance Range 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details