220k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP
RESISTORS NETWORK - THICK FILM CONFORMAL SIP ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4604X-AP2-224LF-ND | 33M3532 |
| Product Name | Resistor Networks, Arrays | Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 4-SIP | |
| Resistance Range | 220000 ohms | |
| Tolerance | 2 +/- % |