Bourns, Inc. Resistor Networks, Arrays 4604X-102-330LF

Description
33 Ohm ±1Ohm 300mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 4-SIP
Request a Quote Datasheet
Description
33 Ohm ±1Ohm 300mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4604X-102-330LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4604X-102-330LF-ND
Resistor Networks, Arrays 4604X-102-330LF-ND
33 Ohm ±1Ohm 300mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 4-SIP

33 Ohm ±1Ohm 300mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 4-SIP

Buy Now Datasheet
Resistor Network,thick Film,33Ohms,100Wv,-250,250Ppm-Tc,4010-Case Rohs Compliant Bourns - 32K9447 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,33Ohms,100Wv,-250,250Ppm-Tc,4010-Case Rohs Compliant Bourns
32K9447
Resistor Network,thick Film,33Ohms,100Wv,-250,250Ppm-Tc,4010-Case Rohs Compliant Bourns 32K9447
Resistor Network,Thick Film,33Ohms,100WV,-2 50,250ppm-TC,4010-Ca se RoHS Compliant: Yes

Resistor Network,Thick Film,33Ohms,100WV,-250,250ppm-TC,4010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4604X-102-330LF-ND 32K9447
Product Name Resistor Networks, Arrays Resistor Network,thick Film,33Ohms,100Wv,-250,250Ppm-Tc,4010-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Resistance Range 33 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details