Bourns, Inc. Resistor Networks, Arrays 4604X-102-270LF

Description
27 Ohm ±1Ohm 300mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 4-SIP
Request a Quote Datasheet
Description
27 Ohm ±1Ohm 300mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4604X-102-270LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4604X-102-270LF-ND
Resistor Networks, Arrays 118-4604X-102-270LF-ND
27 Ohm ±1Ohm 300mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 4-SIP

27 Ohm ±1Ohm 300mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 4-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-4604X-102-270LF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details