Bourns, Inc. Resistor Networks, Arrays 4604X-102-223LF

Description
22k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet
Description
22k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4604X-102-223LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4604X-102-223LF-ND
Resistor Networks, Arrays 4604X-102-223LF-ND
22k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

22k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
Res N/w, Isolated, 22K, 0.3W, Sip; Resistance Bourns - 67AC8732 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 22K, 0.3W, Sip; Resistance Bourns
67AC8732
Res N/w, Isolated, 22K, 0.3W, Sip; Resistance Bourns 67AC8732
RES N/W, ISOLATED, 22K, 0.3W, SIP; Resistance:22kohm; Product Range:4600X Series; No. of Elements:2Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:4Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RES N/W, ISOLATED, 22K, 0.3W, SIP; Resistance:22kohm; Product Range:4600X Series; No. of Elements:2Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:4Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4604X-102-223LF-ND 67AC8732
Product Name Resistor Networks, Arrays Res N/w, Isolated, 22K, 0.3W, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP SIP
Resistance Range 22000 ohms 22000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details