Bourns, Inc. Resistor Networks, Arrays 4604X-102-104LF

Description
100k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet
Description
100k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4604X-102-104LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4604X-102-104LF-ND
Resistor Networks, Arrays 4604X-102-104LF-ND
100k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

100k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
Res N/w, Isolated, 100K, 0.3W, Sip; Resistance Bourns - 67AC8731 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100K, 0.3W, Sip; Resistance Bourns
67AC8731
Res N/w, Isolated, 100K, 0.3W, Sip; Resistance Bourns 67AC8731
RES N/W, ISOLATED, 100K, 0.3W, SIP; Resistance:100kohm; Product Range:4600X Series; No. of Elements:2Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:4Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RES N/W, ISOLATED, 100K, 0.3W, SIP; Resistance:100kohm; Product Range:4600X Series; No. of Elements:2Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:4Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4604X-102-104LF-ND 67AC8731
Product Name Resistor Networks, Arrays Res N/w, Isolated, 100K, 0.3W, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP SIP
Resistance Range 100000 ohms 100000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details