4604X SIL Resistor Network Array 10K
4604X SIL Resistor Network Array 10K
4604X SIL Resistor Network Array 10K
10k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP
Manufacturer: Bourns Inc.
Win Source Part Number: 856098-4604X-102-103
Series: 4600X
Operating Temperature Range: -55°C ~ 125°C
Features: 10k Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP
Package: 4-SIP
Package: Bulk
Mounting: Through Hole
Family Name: 4604X
Categories: Resistors
Case / Package: 4-SIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
RES ARRAY 2 RES 10K OHM 4SIP Product overview: 4604X-102-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4604X-102-103LF can be used for catalog matching and distributor lookup.
RESISTOR, ISOLATED RESISTOR NETWORK, 2, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 8651912P | 8651912 | 4604X-102-103LF-ND | 856098-4604X-102-103LF | 50-4604X-102-103LF | 62J2796 |
| Product Name | Resistor Arrays | Resistor Arrays | Resistor Networks, Arrays | Resistor Networks, Arrays - 4604X-102-103LF | Resistor | Resistor, Isolated Resistor Network, 2, 10Kohm, 2%, Sip; Resistance Bourns |
| Configuration | Chip Array; Resistor, Capacitor Network | Chip Array; Resistor, Capacitor Network | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip); Thick Film | Thick Film | |||
| Mounting / Packaging | SIP | Sip | ThroughHole; 4-SIP | ThroughHole | 4-SIP | SIP |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts |