Bourns, Inc. Resistor Networks, Arrays 4604X-102-100LF

Description
10 Ohm ±1Ohm 300mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 4-SIP
Request a Quote Datasheet
Description
10 Ohm ±1Ohm 300mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4604X-102-100LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4604X-102-100LF-ND
Resistor Networks, Arrays 118-4604X-102-100LF-ND
10 Ohm ±1Ohm 300mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 4-SIP

10 Ohm ±1Ohm 300mW Power Per Element Isolated 2 Resistor Network/Array ±250ppm/°C 4-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-4604X-102-100LF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details