Bourns, Inc. Resistor Networks, Arrays 4604X-101-681LF

Description
680 Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet
Description
680 Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4604X-101-681LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4604X-101-681LF-ND
Resistor Networks, Arrays 4604X-101-681LF-ND
680 Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

680 Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
Resistor Network,thick Film,680Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4010-Case Rohs Compliant Bourns - 32K9416 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,680Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4010-Case Rohs Compliant Bourns
32K9416
Resistor Network,thick Film,680Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4010-Case Rohs Compliant Bourns 32K9416
Resistor Network,Thick Film,680Ohms,100WV,2 +/-% Tol,-100,100ppm-TC,4 010-Case RoHS Compliant: Yes

Resistor Network,Thick Film,680Ohms,100WV,2+/-% Tol,-100,100ppm-TC,4010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4604X-101-681LF-ND 32K9416
Product Name Resistor Networks, Arrays Resistor Network,thick Film,680Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4010-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Resistance Range 680 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers