Bourns, Inc. Resistor Networks, Arrays 4604X-101-472LF

Description
4.7k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet
Description
4.7k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4604X-101-472LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4604X-101-472LF-ND
Resistor Networks, Arrays 4604X-101-472LF-ND
4.7k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

4.7k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
Res N/w, Bussed, 4K7, 0.2W, Sip; Resistance Bourns - 67AC8730 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 4K7, 0.2W, Sip; Resistance Bourns
67AC8730
Res N/w, Bussed, 4K7, 0.2W, Sip; Resistance Bourns 67AC8730
RES N/W, BUSSED, 4K7, 0.2W, SIP; Resistance:4.7kohm; Product Range:4600X Series; No. of Elements:3Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:4Pins; Voltage Rating:100V; Power Rating per Element:200mW;RoHS Compliant: Yes

RES N/W, BUSSED, 4K7, 0.2W, SIP; Resistance:4.7kohm; Product Range:4600X Series; No. of Elements:3Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:4Pins; Voltage Rating:100V; Power Rating per Element:200mW;RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Bussed Resistor Network 3, 4.7Kohm, 2%, Sip; Resistance Bourns - 32K9411 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 3, 4.7Kohm, 2%, Sip; Resistance Bourns
32K9411
Resistor, Bussed Resistor Network 3, 4.7Kohm, 2%, Sip; Resistance Bourns 32K9411
RESISTOR, BUSSED RESISTOR NETWORK 3, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:3Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 3, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:3Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4604X-101-472LF-ND 67AC8730 32K9411
Product Name Resistor Networks, Arrays Res N/w, Bussed, 4K7, 0.2W, Sip; Resistance Bourns Resistor, Bussed Resistor Network 3, 4.7Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP SIP SIP
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details