47 Ohm ±1Ohm 200mW Power Per Element Bussed 3 Resistor Network/Array ±250ppm/°C 4-SIP
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-4604X-101-470LF-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | ThroughHole; 4-SIP |
| Resistance Range | 47 ohms |