Bourns, Inc. Resistor Networks, Arrays 4604X-101-220LF

Description
22 Ohm ±1Ohm 200mW Power Per Element Bussed 3 Resistor Network/Array ±250ppm/°C 4-SIP
Request a Quote Datasheet
Description
22 Ohm ±1Ohm 200mW Power Per Element Bussed 3 Resistor Network/Array ±250ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4604X-101-220LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4604X-101-220LF-ND
Resistor Networks, Arrays 4604X-101-220LF-ND
22 Ohm ±1Ohm 200mW Power Per Element Bussed 3 Resistor Network/Array ±250ppm/°C 4-SIP

22 Ohm ±1Ohm 200mW Power Per Element Bussed 3 Resistor Network/Array ±250ppm/°C 4-SIP

Buy Now Datasheet
Res N/w, Bussed, 22R, 2%, 100V, Sip; Resistance Bourns - 41Y0455 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 22R, 2%, 100V, Sip; Resistance Bourns
41Y0455
Res N/w, Bussed, 22R, 2%, 100V, Sip; Resistance Bourns 41Y0455
RES N/W, BUSSED, 22R, 2%, 100V, SIP; Resistance:22ohm; Network Circuit Type:Bussed; No. of Resistors:2Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

RES N/W, BUSSED, 22R, 2%, 100V, SIP; Resistance:22ohm; Network Circuit Type:Bussed; No. of Resistors:2Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4604X-101-220LF-ND 41Y0455
Product Name Resistor Networks, Arrays Res N/w, Bussed, 22R, 2%, 100V, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP SIP
Resistance Range 22 ohms 22 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details