Bourns, Inc. Resistance Bourns 4604X-101-103LF.

Description
Resistance:10kohm; Network Circuit Type:Bussed; No. of Elements:3Elements; Resistor Case / Package:SIP; No. of Pins:4Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes
Description
Resistance:10kohm; Network Circuit Type:Bussed; No. of Elements:3Elements; Resistor Case / Package:SIP; No. of Pins:4Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 28AC9567 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
28AC9567
Resistance Bourns 28AC9567
Resistance:10kohm; Network Circuit Type:Bussed; No. of Elements:3Elements; Resistor Case / Package:SIP; No. of Pins:4Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Resistance:10kohm; Network Circuit Type:Bussed; No. of Elements:3Elements; Resistor Case / Package:SIP; No. of Pins:4Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC9567
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 10000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers