Bourns, Inc. Resistor Networks, Arrays 4604X-101-103LF

Description
10k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet
Description
10k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4604X-101-103LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4604X-101-103LF-ND
Resistor Networks, Arrays 4604X-101-103LF-ND
10k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
Resistor Arrays - 8651918P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
8651918P
Resistor Arrays 8651918P
4604X SIL Resistor Network Array 10K

4604X SIL Resistor Network Array 10K

Supplier's Site
Resistor Arrays - 8651918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
8651918
Resistor Arrays 8651918
4604X SIL Resistor Network Array 10K

4604X SIL Resistor Network Array 10K

Supplier's Site
Resistor Arrays - 1616871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616871
Resistor Arrays 1616871
4604X SIL Resistor Network Array 10K

4604X SIL Resistor Network Array 10K

Supplier's Site
Resistor, Bussed Resistor Network, 3, 10Kohm, 2%, Sip; Resistance Bourns - 62J2791 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 3, 10Kohm, 2%, Sip; Resistance Bourns
62J2791
Resistor, Bussed Resistor Network, 3, 10Kohm, 2%, Sip; Resistance Bourns 62J2791
RESISTOR, BUSSED RESISTOR NETWORK, 3, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:3Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 3, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:3Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site
Resistor Networks, Arrays - 4604X-101-103LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4604X-101-103LF
Resistor Networks, Arrays 4604X-101-103LF
RES ARRAY 3 RES 10K OHM 4SIP

RES ARRAY 3 RES 10K OHM 4SIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 4604X-101-103LF-ND 8651918P 8651918 62J2791 4604X-101-103LF
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Arrays Resistor, Bussed Resistor Network, 3, 10Kohm, 2%, Sip; Resistance Bourns Resistor Networks, Arrays
Configuration Chip Array Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP SIP Sip SIP
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details