Bourns, Inc. Resistor Networks, Arrays 4604X-101-100LF

Description
10 Ohm ±1Ohm 200mW Power Per Element Bussed 3 Resistor Network/Array ±250ppm/°C 4-SIP
Request a Quote Datasheet
Description
10 Ohm ±1Ohm 200mW Power Per Element Bussed 3 Resistor Network/Array ±250ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4604X-101-100LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4604X-101-100LF-ND
Resistor Networks, Arrays 118-4604X-101-100LF-ND
10 Ohm ±1Ohm 200mW Power Per Element Bussed 3 Resistor Network/Array ±250ppm/°C 4-SIP

10 Ohm ±1Ohm 200mW Power Per Element Bussed 3 Resistor Network/Array ±250ppm/°C 4-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-4604X-101-100LF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers