Bourns, Inc. Resistor Networks, Arrays 4604M-101-390LF

Description
39 Ohm ±1Ohm 250mW Power Per Element Bussed 3 Resistor Network/Array ±250ppm/°C 4-SIP
Request a Quote Datasheet
Description
39 Ohm ±1Ohm 250mW Power Per Element Bussed 3 Resistor Network/Array ±250ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4604M-101-390LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4604M-101-390LF-ND
Resistor Networks, Arrays 4604M-101-390LF-ND
39 Ohm ±1Ohm 250mW Power Per Element Bussed 3 Resistor Network/Array ±250ppm/°C 4-SIP

39 Ohm ±1Ohm 250mW Power Per Element Bussed 3 Resistor Network/Array ±250ppm/°C 4-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4604M-101-390LF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers