Bourns, Inc. Resistor Networks, Arrays 4604M-101-271LF

Description
270 Ohm ±2% 250mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet
Description
270 Ohm ±2% 250mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4604M-101-271LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4604M-101-271LF-ND
Resistor Networks, Arrays 4604M-101-271LF-ND
270 Ohm ±2% 250mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

270 Ohm ±2% 250mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
Thk Flm Resistor Netwk3 Element270 Ohm0.02Sip; Resistance Bourns - 87R0436 - Newark, An Avnet Company
Chicago, IL, United States
Thk Flm Resistor Netwk3 Element270 Ohm0.02Sip; Resistance Bourns
87R0436
Thk Flm Resistor Netwk3 Element270 Ohm0.02Sip; Resistance Bourns 87R0436
THK FLM RESISTOR NETWK3 ELEMENT270 OHM0.02SIP; Resistance:270ohm; Network Circuit Type:Bussed; No. of Resistors:3Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW RoHS Compliant: Yes

THK FLM RESISTOR NETWK3 ELEMENT270 OHM0.02SIP; Resistance:270ohm; Network Circuit Type:Bussed; No. of Resistors:3Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4604M-101-271LF-ND 87R0436
Product Name Resistor Networks, Arrays Thk Flm Resistor Netwk3 Element270 Ohm0.02Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP SIP
Resistance Range 270 ohms 270 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers