Bourns, Inc. Fixed Inductors 4604-RC

Description
1.5µH Unshielded Wirewound Inductor 1.8A 93mOhm Max Axial
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 1.8A 93mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4604-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4604-RC-ND
Fixed Inductors 4604-RC-ND
1.5µH Unshielded Wirewound Inductor 1.8A 93mOhm Max Axial

1.5µH Unshielded Wirewound Inductor 1.8A 93mOhm Max Axial

Buy Now Datasheet
1.5uH Inductor and Choke - 71-4604-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5uH Inductor and Choke
71-4604-RC
1.5uH Inductor and Choke 71-4604-RC
RF Inductors - Leaded 1.5uH 5% Product overview: 4604-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4604-RC can be used for catalog matching and distributor lookup.

RF Inductors - Leaded 1.5uH 5% Product overview: 4604-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4604-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1.5Uh, 1.8A, Axial Leaded; Product Range Bourns Jw Miller - 86K7322 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 1.8A, Axial Leaded; Product Range Bourns Jw Miller
86K7322
Inductor, 1.5Uh, 1.8A, Axial Leaded; Product Range Bourns Jw Miller 86K7322
INDUCTOR, 1.5UH, 1.8A, AXIAL LEADED; Product Range:4600 Series; Inductance:1.5µH; DC Current Rating:1.8A; DC Resistance Max:0.093ohm; Inductance Tolerance:± 10%; Case Dimensions:6.86mm x 19mm RoHS Compliant: Yes

INDUCTOR, 1.5UH, 1.8A, AXIAL LEADED; Product Range:4600 Series; Inductance:1.5µH; DC Current Rating:1.8A; DC Resistance Max:0.093ohm; Inductance Tolerance:± 10%; Case Dimensions:6.86mm x 19mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4604-RC-ND 71-4604-RC 86K7322
Product Name Fixed Inductors 1.5uH Inductor and Choke Inductor, 1.5Uh, 1.8A, Axial Leaded; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Wirewound Wirewound
Core Material Phenolic Phenolic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2332SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details