Bourns, Inc. Fixed Inductors 4602-RC

Description
1µH Unshielded Wirewound Inductor 2A 50mOhm Max Axial
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 2A 50mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4602-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4602-RC-ND
Fixed Inductors 4602-RC-ND
1µH Unshielded Wirewound Inductor 2A 50mOhm Max Axial

1µH Unshielded Wirewound Inductor 2A 50mOhm Max Axial

Buy Now Datasheet
1UH 2A 50 MOHM Inductor and Choke - 71-4602-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1UH 2A 50 MOHM Inductor and Choke
71-4602-RC
1UH 2A 50 MOHM Inductor and Choke 71-4602-RC
FIXED IND 1UH 2A 50 MOHM TH Product overview: 4602-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 2A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 2A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4602-RC can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2A 50 MOHM TH Product overview: 4602-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 2A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 2A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4602-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1Uh, 2A, Axial Leaded; Product Range Bourns Jw Miller - 86K7321 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 2A, Axial Leaded; Product Range Bourns Jw Miller
86K7321
Inductor, 1Uh, 2A, Axial Leaded; Product Range Bourns Jw Miller 86K7321
INDUCTOR, 1UH, 2A, AXIAL LEADED; Product Range:4600 Series; Inductance:1µH; DC Current Rating:2A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20%; Case Dimensions:6.86mm x 19mm RoHS Compliant: Yes

INDUCTOR, 1UH, 2A, AXIAL LEADED; Product Range:4600 Series; Inductance:1µH; DC Current Rating:2A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20%; Case Dimensions:6.86mm x 19mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4602-RC-ND 71-4602-RC 86K7321
Product Name Fixed Inductors 1UH 2A 50 MOHM Inductor and Choke Inductor, 1Uh, 2A, Axial Leaded; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Wirewound Wirewound
Core Material Phenolic Phenolic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT44-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details