Bourns, Inc. Resistor Networks, Arrays 4420P-2-681

Description
"680 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"680 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4420P-2-681-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4420P-2-681-ND
Resistor Networks, Arrays 4420P-2-681-ND
"680 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

"680 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,680Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Bourns - 04B7292 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,680Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Bourns
04B7292
Resistor Network,thick Film,680Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Bourns 04B7292
Resistor Network,Thick Film,680Ohms,50WV,2+ /-% Tol,-100,100ppm-TC,5 130-Case

Resistor Network,Thick Film,680Ohms,50WV,2+/-% Tol,-100,100ppm-TC,5130-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4420P-2-681-ND 04B7292
Product Name Resistor Networks, Arrays Resistor Network,thick Film,680Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 680 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers