Bourns, Inc. Resistor Networks, Arrays 4420P-2-471

Description
"470 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"470 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4420P-2-471-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4420P-2-471-ND
Resistor Networks, Arrays 4420P-2-471-ND
"470 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

"470 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,470Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Bourns - 04B7284 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,470Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Bourns
04B7284
Resistor Network,thick Film,470Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Bourns 04B7284
Resistor Network,Thick Film,470Ohms,50WV,2+ /-% Tol,-100,100ppm-TC,5 130-Case

Resistor Network,Thick Film,470Ohms,50WV,2+/-% Tol,-100,100ppm-TC,5130-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4420P-2-471-ND 04B7284
Product Name Resistor Networks, Arrays Resistor Network,thick Film,470Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 470 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers