"3.9k Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"
Resistor Network,Thick Film,3.9KOhms,50WV,2
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4420P-2-392-ND | 10C1513 |
| Product Name | Resistor Networks, Arrays | Resistor Network,thick Film,3.9Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC | |
| Resistance Range | 3900 ohms | |
| Tolerance | 2 +/- % |