Bourns, Inc. Resistor Networks, Arrays 4420P-2-271LF

Description
"270 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"270 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4420P-2-271LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4420P-2-271LF-ND
Resistor Networks, Arrays 4420P-2-271LF-ND
"270 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

"270 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Singapore, Singapore
270 OHM Resistor
50-4420P-2-271LF
270 OHM Resistor 50-4420P-2-271LF
RES ARRAY 19 RES 270 OHM 20SOIC Product overview: 4420P-2-271LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4420P-2-271LF can be used for catalog matching and distributor lookup.

RES ARRAY 19 RES 270 OHM 20SOIC Product overview: 4420P-2-271LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4420P-2-271LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4420P-2-271LF
906891-4420P-2-271LF
Resistor Networks, Arrays - 4420P-2-271LF 906891-4420P-2-271LF
Manufacturer: Bourns Inc. Win Source Part Number: 906891-4420P-2-271LF Series: 4400P Operating Temperature Range: -55°C ~ 125°C Features: 270 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295", 7.50mm Width) Package: 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 4420P Categories: Resistors Case / Package: 20-SOL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0010

Manufacturer: Bourns Inc.
Win Source Part Number: 906891-4420P-2-271LF
Series: 4400P
Operating Temperature Range: -55°C ~ 125°C
Features: 270 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295", 7.50mm Width)
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 4420P
Categories: Resistors
Case / Package: 20-SOL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0010

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 4420P-2-271LF-ND 50-4420P-2-271LF 906891-4420P-2-271LF
Product Name Resistor Networks, Arrays 270 OHM Resistor Resistor Networks, Arrays - 4420P-2-271LF
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC 20-SOIC (0.295", 7.50mm Width) Surface Mount Technology (SMT / SMD)
Resistance Range 270 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers