Bourns, Inc. Hard To Find - 4420P-2-103LF 4420P-2-103LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1128717-4420P-2-103L F Packaging: Reel Mounting Style: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Circuit Type: Bussed Number of Resistors: 19 Number of Pins: 20 Power Per Element: 160mW Categories: Resistors Supplier Device Package: 20-SOL Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: 20-SOIC Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: 4420P Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.510" L x 0.295" W (12.95mm x 7.50mm) Resistor-Ratio-Drift : 50 ppm/°C
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1128717-4420P-2-103L F Packaging: Reel Mounting Style: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Circuit Type: Bussed Number of Resistors: 19 Number of Pins: 20 Power Per Element: 160mW Categories: Resistors Supplier Device Package: 20-SOL Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: 20-SOIC Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: 4420P Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.510" L x 0.295" W (12.95mm x 7.50mm) Resistor-Ratio-Drift : 50 ppm/°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 4420P-2-103LF
1128717-4420P-2-103LF
Hard To Find - 4420P-2-103LF 1128717-4420P-2-103LF
Manufacturer: Bourns Inc. Win Source Part Number: 1128717-4420P-2-103L F Packaging: Reel Mounting Style: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Circuit Type: Bussed Number of Resistors: 19 Number of Pins: 20 Power Per Element: 160mW Categories: Resistors Supplier Device Package: 20-SOL Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: 20-SOIC Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: 4420P Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.510" L x 0.295" W (12.95mm x 7.50mm) Resistor-Ratio-Drift : 50 ppm/°C

Manufacturer: Bourns Inc.
Win Source Part Number: 1128717-4420P-2-103LF
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 10k
Circuit Type: Bussed
Number of Resistors: 19
Number of Pins: 20
Power Per Element: 160mW
Categories: Resistors
Supplier Device Package: 20-SOL
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: 20-SOIC
Height - Seated (Maximum): 0.114" (2.90mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: 4420P
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.510" L x 0.295" W (12.95mm x 7.50mm)
Resistor-Ratio-Drift: 50 ppm/°C

Buy Now
Resistor Networks, Arrays - 118-4420P-2-103LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4420P-2-103LFTR-ND
Resistor Networks, Arrays 118-4420P-2-103LFTR-ND
"10k Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

"10k Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 118-4420P-2-103LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4420P-2-103LFCT-ND
Resistor Networks, Arrays 118-4420P-2-103LFCT-ND
"10k Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

"10k Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 118-4420P-2-103LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4420P-2-103LFDKR-ND
Resistor Networks, Arrays 118-4420P-2-103LFDKR-ND
"10k Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

"10k Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
RES ARRAY 19 RES 10K OHM 20SOIC Product overview: 4420P-2-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4420P-2-103LF can be used for catalog matching and distributor lookup.

RES ARRAY 19 RES 10K OHM 20SOIC Product overview: 4420P-2-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4420P-2-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network,thick Film,10Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Rohs Compliant Bourns - 88K8311 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,10Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Rohs Compliant Bourns
88K8311
Resistor Network,thick Film,10Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Rohs Compliant Bourns 88K8311
Resistor Network,Thick Film,10KOhms,50WV,2+ /-% Tol,-100,100ppm-TC,5 130-Case RoHS Compliant: Yes

Resistor Network,Thick Film,10KOhms,50WV,2+/-% Tol,-100,100ppm-TC,5130-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1128717-4420P-2-103LF 118-4420P-2-103LFTR-ND 50-4420P-2-103LF 88K8311
Product Name Hard To Find - 4420P-2-103LF Resistor Networks, Arrays Resistor Resistor Network,thick Film,10Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Rohs Compliant Bourns
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC 20-SOIC (0.295", 7.50mm Width)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Number of Resistors 19 19
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details