Bourns, Inc. 100 OHM Resistor 4420P-2-101

Description
RES ARRAY 19 RES 100 OHM 20SOIC Product overview: 4420P-2-101 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4420P-2-101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 19 RES 100 OHM 20SOIC Product overview: 4420P-2-101 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4420P-2-101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100 OHM Resistor
50-4420P-2-101
100 OHM Resistor 50-4420P-2-101
RES ARRAY 19 RES 100 OHM 20SOIC Product overview: 4420P-2-101 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4420P-2-101 can be used for catalog matching and distributor lookup.

RES ARRAY 19 RES 100 OHM 20SOIC Product overview: 4420P-2-101 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4420P-2-101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4420P-2-101
763652-4420P-2-101
Resistor Networks, Arrays - 4420P-2-101 763652-4420P-2-101
Manufacturer: Bourns Inc. Win Source Part Number: 763652-4420P-2-101 Series: 4400P Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 100 Circuit Type: Bussed Number of Resistors: 19 Number of Pins: 20 Power Per Element: 160mW Family Name: 4400P Categories: Resistors Dimension: 0.510" L x 0.295" W (12.95mm x 7.50mm) Manufacturer Package: 20-SOL Height - Seated (Maximum): 0.114" (2.90mm) Alternative Parts (Cross-Reference): 4420P-2-101LF; ; Introduction Date: August 11, 2000 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 763652-4420P-2-101
Series: 4400P
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 100
Circuit Type: Bussed
Number of Resistors: 19
Number of Pins: 20
Power Per Element: 160mW
Family Name: 4400P
Categories: Resistors
Dimension: 0.510" L x 0.295" W (12.95mm x 7.50mm)
Manufacturer Package: 20-SOL
Height - Seated (Maximum): 0.114" (2.90mm)
Alternative Parts (Cross-Reference): 4420P-2-101LF; ;
Introduction Date: August 11, 2000
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Resistor Networks, Arrays - 4420P-2-101-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4420P-2-101-ND
Resistor Networks, Arrays 4420P-2-101-ND
"100 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

"100 Ohm ±2% 160mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,100Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Bourns - 04B7263 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,100Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Bourns
04B7263
Resistor Network,thick Film,100Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Bourns 04B7263
Resistor Network,Thick Film,100Ohms,50WV,2+ /-% Tol,-100,100ppm-TC,5 130-Case

Resistor Network,Thick Film,100Ohms,50WV,2+/-% Tol,-100,100ppm-TC,5130-Case

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 50-4420P-2-101 763652-4420P-2-101 4420P-2-101-ND 04B7263
Product Name 100 OHM Resistor Resistor Networks, Arrays - 4420P-2-101 Resistor Networks, Arrays Resistor Network,thick Film,100Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5130-Case Bourns
Mounting / Packaging 20-SOIC (0.295", 7.50mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details