Bourns, Inc. Resistor Networks, Arrays 4420P-1-100LF

Description
"10 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"10 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4420P-1-100LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4420P-1-100LF-ND
Resistor Networks, Arrays 4420P-1-100LF-ND
"10 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

"10 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Resistors Network-Thick Film Sm Wide Body Rohs Compliant Bourns - 32K9383 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network-Thick Film Sm Wide Body Rohs Compliant Bourns
32K9383
Resistors Network-Thick Film Sm Wide Body Rohs Compliant Bourns 32K9383
RESISTORS NETWORK-THICK FILM SM WIDE BODY ROHS COMPLIANT: YES

RESISTORS NETWORK-THICK FILM SM WIDE BODY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4420P-1-100LF-ND 32K9383
Product Name Resistor Networks, Arrays Resistors Network-Thick Film Sm Wide Body Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 10 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details