Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026076-4420P-002-10
Termination: SMD/SMT
Number of Terminals: 20
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Resistance: 10 kΩ
Power Rating: 2 W
Circuit Type: Bussed
Number of Resistors: 19
Number of Pins: 20
Power Per Element: 2 W
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1026076-4420P-002-103 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 4420P-002-103 |