"4.7k Ohm ±2% 160mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.295"", 7.50mm Width)"
RESISTOR, BUS RES N/W 16, 4.7KOHM 2%, SMD, FULL REEL; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:16Resistor
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4416P-2-472LF-ND | 62K3278 |
| Product Name | Resistor Networks, Arrays | Resistor, Bus Res N/w 16, 4.7Kohm 2%, Smd, Full Reel; Resistance Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | SOIC; SOIC |
| Resistance Range | 4700 ohms | 4700 ohms |
| Tolerance | 2 +/- % | 2 +/- % |