Bourns, Inc. Resistor Networks, Arrays 4416P-2-471

Description
"470 Ohm ±2% 160mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"470 Ohm ±2% 160mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4416P-2-471-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4416P-2-471-ND
Resistor Networks, Arrays 4416P-2-471-ND
"470 Ohm ±2% 160mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.295"", 7.50mm Width)"

"470 Ohm ±2% 160mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4416P-2-471-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details