Bourns, Inc. Resistor Networks, Arrays 4416P-2-222

Description
"2.2k Ohm ±2% 160mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"2.2k Ohm ±2% 160mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4416P-2-222-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4416P-2-222-ND
Resistor Networks, Arrays 4416P-2-222-ND
"2.2k Ohm ±2% 160mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.295"", 7.50mm Width)"

"2.2k Ohm ±2% 160mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4416P-2-222-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers