RES ARRAY 15 RES 10K OHM 16SOIC Product overview: 4416P-2-103 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4416P-2-103 can be used for catalog matching and distributor lookup.
"10k Ohm ±2% 160mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.295"", 7.50mm Width)"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 50-4416P-2-103 | 4416P-2-103-ND |
| Product Name | Resistor | Resistor Networks, Arrays |
| Technology / Construction | Thick Film | |
| Mounting / Packaging | 16-SOIC (0.295", 7.50mm Width) | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC |
| Resistance Range | 10000 ohms | 10000 ohms |
| Power Rating | 1.6 watts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |