RES ARRAY 8 RES 56 OHM 16SOIC Product overview: 4416P-1-560 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4416P-1-560 can be used for catalog matching and distributor lookup.
"56 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.295"", 7.50mm Width)"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 50-4416P-1-560 | 4416P-1-560-ND |
| Product Name | 56 OHM Resistor | Resistor Networks, Arrays |
| Mounting / Packaging | 16-SOIC (0.295", 7.50mm Width) | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Configuration | Chip Array | |
| Category / Application | General Use |