Bourns, Inc. Resistor Networks, Arrays 4416P-1-391LF

Description
"390 Ohm ±2% 160mW Power Per Element Isolated 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"390 Ohm ±2% 160mW Power Per Element Isolated 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4416P-1-391LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4416P-1-391LFTR-ND
Resistor Networks, Arrays 118-4416P-1-391LFTR-ND
"390 Ohm ±2% 160mW Power Per Element Isolated 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.295"", 7.50mm Width)"

"390 Ohm ±2% 160mW Power Per Element Isolated 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-4416P-1-391LFTR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details