Bourns, Inc. Resistor Networks, Arrays 4416P-1-104

Description
"100k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"100k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4416P-1-104-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4416P-1-104-ND
Resistor Networks, Arrays 4416P-1-104-ND
"100k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.295"", 7.50mm Width)"

"100k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4416P-1-104-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers