RES ARRAY 8 RES 10K OHM 16SOIC Product overview: 4416P-1-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4416P-1-103LF can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 856067-4416P-1-103LF
Series: 4400P
Features: Ohm Power Per Element Resistor Network/Array
Package: Reel - TR
Family Name: 4416P
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0020
"10k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.295"", 7.50mm Width)"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-4416P-1-103LF | 856067-4416P-1-103LF | 4416P-1-103LF-ND |
| Product Name | Resistor | Resistor Networks, Arrays - 4416P-1-103LF | Resistor Networks, Arrays |
| Technology / Construction | Thick Film | ||
| Mounting / Packaging | 16-SOIC (0.295", 7.50mm Width) | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | |
| Resistance Range | 10000 ohms | 10000 ohms | |
| Power Rating | 1.6 watts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |