Manufacturer: Bourns Inc.
Win Source Part Number: 906890-4416P-1-100LF
Series: 4400P
Operating Temperature Range: -55°C ~ 125°C
Features: 10 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.295", 7.50mm Width)
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 4416P
Categories: Resistors
Case / Package: 16-SOL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0020
Other Part Number: 4416P-1-100LFCT, 4416P-1-100LF-ND, 4416P-1-100LFTR, 4416P-1-100LFDKR
"10 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.295"", 7.50mm Width)"
"10 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.295"", 7.50mm Width)"
"10 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.295"", 7.50mm Width)"
RES ARRAY 8 RES 10 OHM 16SOIC Product overview: 4416P-1-100LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4416P-1-100LF can be used for catalog matching and distributor lookup.
RESISTORS NETWORK-THICK FILM SM WIDE BODY ROHS COMPLIANT: YES
RES ARRAY 8 RES 10 OHM 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 906890-4416P-1-100LF | 4416P-1-100LFTR-ND | 50-4416P-1-100LF | 32K9377 | 4416P-1-100LF |
| Product Name | Resistor Networks, Arrays - 4416P-1-100LF | Resistor Networks, Arrays | 10 OHM Resistor | Resistors Network-Thick Film Sm Wide Body Rohs Compliant Bourns | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | Chip Array | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | 16-SOIC (0.295", 7.50mm Width) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Features | Electrically isolated. | ||||
| Category / Application | General Use |