The 4310R-R2R-103 is a resistor network array designed for applications requiring precise resistance values in a compact form factor. It features a resistance value of 10k ohms with a tolerance of ±2%, suitable for various electronic applications. The power rating per element is 125mW, making it appropriate for low-power circuits. This product operates within a temperature range of -55°C to 125°C, ensuring reliability in diverse environmental conditions. It is available in a 10-pin SIP package, facilitating through-hole mounting. The component is RoHS compliant, aligning with environmental regulations. With a high popularity rating and balanced supply and demand status, it is a viable option for engineers seeking reliable resistor networks for their projects.
Manufacturer: Bourns Inc.
Win Source Part Number: 906858-4310R-R2R-103
Series: 4300R
Operating Temperature Range: -55°C ~ 125°C
Features: 10k, 20k Ohm ±2% 125mW Power Per Element R2R Ladder 16 Resistor Network/Array ±100ppm/°C 10-SIP
Package: Bulk
Package: 10-SIP
Mounting: Through Hole
Categories: Resistors
Case / Package: 10-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0050
Other Part Number: Q1146738B, 4310RR2R103
10k, 20k Ohm ±2% 125mW Power Per Element R2R Ladder 16 Resistor Network/Array ±100ppm/°C 10-SIP
RES NTWRK 16 RES MULT OHM 10SIP Product overview: 4310R-R2R-103 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-R2R-103 can be used for catalog matching and distributor lookup.
RESISTORS NETWORK - THICK FILM MOLD SIP ROHS COMPLIANT: NO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 906858-4310R-R2R-103 | 4310R-R2R-103-ND | 50-4310R-R2R-103 | 32H2965 |
| Product Name | Resistor Networks, Arrays - 4310R-R2R-103 | Resistor Networks, Arrays | Resistor | Resistors Network Thick Film Mold Sip Rohs Compliant Bourns |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Mounting / Packaging | ThroughHole | ThroughHole; 10-SIP | 10-SIP | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Category / Application | General Use | |||
| Resistance Range | 10000 to 20000 ohms |