330, 470 Ohm ±2% 200mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP
RES NTWRK 16 RES MULT OHM 10SIP Product overview: 4310R-104-331/471L from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-104-331/471
RESISTOR, DUAL TERM 16, 330/470 OHM 2% SIP; Resistance:470ohm; Network Circuit Type:Dual Terminator; No. of Resistors:16Resistor
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 4310R-4-331/471L-ND | 50-4310R-104-331/471L | 32K9362 |
| Product Name | Resistor Networks, Arrays | Resistor | Resistor, Dual Term 16, 330/470 Ohm 2% Sip; Resistance Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Category / Application | General Use | ||
| Mounting / Packaging | ThroughHole; 10-SIP | 10-SIP | SIP |
| Resistance Range | 330 to 470 ohms | 330 ohms | 470 ohms |
| Tolerance | 2 +/- % | 2 +/- % |