Bourns, Inc. Resistor Networks, Arrays 4310R-104-330/470

Description
33, 47 Ohm ±2Ohm 200mW Power Per Element Dual Terminator 16 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet
Description
33, 47 Ohm ±2Ohm 200mW Power Per Element Dual Terminator 16 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4310R-104-330/470-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-104-330/470-ND
Resistor Networks, Arrays 4310R-104-330/470-ND
33, 47 Ohm ±2Ohm 200mW Power Per Element Dual Terminator 16 Resistor Network/Array ±250ppm/°C 10-SIP

33, 47 Ohm ±2Ohm 200mW Power Per Element Dual Terminator 16 Resistor Network/Array ±250ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4310R-104-330/470-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 33 to 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers