Bourns, Inc. Resistor Networks, Arrays 4310R-104-221/271

Description
220, 270 Ohm ±2% 200mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
220, 270 Ohm ±2% 200mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4310R-4-221/271-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-4-221/271-ND
Resistor Networks, Arrays 4310R-4-221/271-ND
220, 270 Ohm ±2% 200mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP

220, 270 Ohm ±2% 200mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Res Ntwk,thick Film,220Ohms,100Wv,2+/-% Tol,-250,250Ppm-Tc,9808-Case Rohs Compliant Bourns - 32H2966 - Newark, An Avnet Company
Chicago, IL, United States
Res Ntwk,thick Film,220Ohms,100Wv,2+/-% Tol,-250,250Ppm-Tc,9808-Case Rohs Compliant Bourns
32H2966
Res Ntwk,thick Film,220Ohms,100Wv,2+/-% Tol,-250,250Ppm-Tc,9808-Case Rohs Compliant Bourns 32H2966
RES NTWK,Thick Film,220Ohms,100WV,2 +/-% Tol,-250,250ppm-TC,9 808-Case RoHS Compliant: No

RES NTWK,Thick Film,220Ohms,100WV,2+/-% Tol,-250,250ppm-TC,9808-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4310R-4-221/271-ND 32H2966
Product Name Resistor Networks, Arrays Res Ntwk,thick Film,220Ohms,100Wv,2+/-% Tol,-250,250Ppm-Tc,9808-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 220 to 270 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details