Bourns, Inc. Resistor Networks, Arrays 4310R-102-473

Description
47k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
47k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4310R-2-473-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-2-473-ND
Resistor Networks, Arrays 4310R-2-473-ND
47k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

47k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Iso Res N/w, 5, 47Kohm, 2%, Sip; Resistance Bourns - 02F3300 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Iso Res N/w, 5, 47Kohm, 2%, Sip; Resistance Bourns
02F3300
Resistor, Iso Res N/w, 5, 47Kohm, 2%, Sip; Resistance Bourns 02F3300
RESISTOR, ISO RES N/W, 5, 47KOHM, 2%, SIP; Resistance:47kohm; Resistance Tolerance:± 2%; Power Rating:1.25W; Voltage Rating:100V; Temperature Coefficient:± 100ppm/°C; No. of Elements:5; Resistor Case Style:SIP; Filter Terminals:SIP RoHS Compliant: No

RESISTOR, ISO RES N/W, 5, 47KOHM, 2%, SIP; Resistance:47kohm; Resistance Tolerance:± 2%; Power Rating:1.25W; Voltage Rating:100V; Temperature Coefficient:± 100ppm/°C; No. of Elements:5; Resistor Case Style:SIP; Filter Terminals:SIP RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4310R-2-473-ND 02F3300
Product Name Resistor Networks, Arrays Resistor, Iso Res N/w, 5, 47Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 47000 ohms 47000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details