Bourns, Inc. Resistor Networks, Arrays 4310R-102-390

Description
39 Ohm ±1Ohm 300mW Power Per Element Isolated 5 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet
Description
39 Ohm ±1Ohm 300mW Power Per Element Isolated 5 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4310R-2-390-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-2-390-ND
Resistor Networks, Arrays 4310R-2-390-ND
39 Ohm ±1Ohm 300mW Power Per Element Isolated 5 Resistor Network/Array ±250ppm/°C 10-SIP

39 Ohm ±1Ohm 300mW Power Per Element Isolated 5 Resistor Network/Array ±250ppm/°C 10-SIP

Buy Now Datasheet
Resistor Network,thick Film,39Ohms,100Wv,-250,250Ppm-Tc,8808-Case Rohs Compliant Bourns - 04B6982 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,39Ohms,100Wv,-250,250Ppm-Tc,8808-Case Rohs Compliant Bourns
04B6982
Resistor Network,thick Film,39Ohms,100Wv,-250,250Ppm-Tc,8808-Case Rohs Compliant Bourns 04B6982
Resistor Network,Thick Film,39Ohms,100WV,-2 50,250ppm-TC,8808-Ca se RoHS Compliant: No

Resistor Network,Thick Film,39Ohms,100WV,-250,250ppm-TC,8808-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4310R-2-390-ND 04B6982
Product Name Resistor Networks, Arrays Resistor Network,thick Film,39Ohms,100Wv,-250,250Ppm-Tc,8808-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details