Bourns, Inc. Resistor Networks, Arrays - 4310R-102-330 4310R-102-330

Description
Manufacturer: Bourns Inc. Win Source Part Number: 763630-4310R-102-330 Series: 4300R Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 10-SIP Tolerance: ±1 Ohm Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 33 Circuit Type: Isolated Number of Resistors: 5 Number of Pins: 10 Power Per Element: 300mW Family Name: 4300R Categories: Resistors Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm) Manufacturer Package: 10-SIP Height - Seated (Maximum): 0.195" (4.95mm) Alternative Parts (Cross-Reference): 4310R-102-330LF; ; Introduction Date: June 13, 2000 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 763630-4310R-102-330 Series: 4300R Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 10-SIP Tolerance: ±1 Ohm Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 33 Circuit Type: Isolated Number of Resistors: 5 Number of Pins: 10 Power Per Element: 300mW Family Name: 4300R Categories: Resistors Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm) Manufacturer Package: 10-SIP Height - Seated (Maximum): 0.195" (4.95mm) Alternative Parts (Cross-Reference): 4310R-102-330LF; ; Introduction Date: June 13, 2000 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4310R-102-330
763630-4310R-102-330
Resistor Networks, Arrays - 4310R-102-330 763630-4310R-102-330
Manufacturer: Bourns Inc. Win Source Part Number: 763630-4310R-102-330 Series: 4300R Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 10-SIP Tolerance: ±1 Ohm Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 33 Circuit Type: Isolated Number of Resistors: 5 Number of Pins: 10 Power Per Element: 300mW Family Name: 4300R Categories: Resistors Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm) Manufacturer Package: 10-SIP Height - Seated (Maximum): 0.195" (4.95mm) Alternative Parts (Cross-Reference): 4310R-102-330LF; ; Introduction Date: June 13, 2000 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763630-4310R-102-330
Series: 4300R
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 10-SIP
Tolerance: ±1 Ohm
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 33
Circuit Type: Isolated
Number of Resistors: 5
Number of Pins: 10
Power Per Element: 300mW
Family Name: 4300R
Categories: Resistors
Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm)
Manufacturer Package: 10-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Alternative Parts (Cross-Reference): 4310R-102-330LF; ;
Introduction Date: June 13, 2000
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Resistor Networks, Arrays - 4310R-2-330-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-2-330-ND
Resistor Networks, Arrays 4310R-2-330-ND
33 Ohm ±1Ohm 300mW Power Per Element Isolated 5 Resistor Network/Array ±250ppm/°C 10-SIP

33 Ohm ±1Ohm 300mW Power Per Element Isolated 5 Resistor Network/Array ±250ppm/°C 10-SIP

Buy Now Datasheet
33 OHM Resistor - 50-4310R-102-330 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Resistor
50-4310R-102-330
33 OHM Resistor 50-4310R-102-330
RES ARRAY 5 RES 33 OHM 10SIP Product overview: 4310R-102-330 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-102-330 can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 33 OHM 10SIP Product overview: 4310R-102-330 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-102-330 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 763630-4310R-102-330 4310R-2-330-ND 50-4310R-102-330
Product Name Resistor Networks, Arrays - 4310R-102-330 Resistor Networks, Arrays 33 OHM Resistor
Configuration Chip Array Chip Array
Mounting / Packaging ThroughHole ThroughHole; 10-SIP 10-SIP
Resistance Range 33 ohms 33 ohms 33 ohms
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Number of Resistors 5 5
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details