Bourns, Inc. Resistor Networks, Arrays 4310R-102-273LF

Description
27k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
27k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4310R-2-273LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-2-273LF-ND
Resistor Networks, Arrays 4310R-2-273LF-ND
27k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

27k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4310R-102-273LF
743861-4310R-102-273LF
Resistor Networks, Arrays - 4310R-102-273LF 743861-4310R-102-273LF
Manufacturer: Bourns Inc. Win Source Part Number: 743861-4310R-102-273 LF Manufacturer Homepage: www.bourns.com Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 743861-4310R-102-273LF
Manufacturer Homepage: www.bourns.com
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
RES ARRAY 5 RES 27K OHM 10SIP Product overview: 4310R-102-273LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-102-273LF can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 27K OHM 10SIP Product overview: 4310R-102-273LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-102-273LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 4310R-2-273LF-ND 743861-4310R-102-273LF 50-4310R-102-273LF
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4310R-102-273LF Resistor
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP 10-SIP
Resistance Range 27000 ohms 27000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details